EN
  • EN
  • DE

55909-0274

Part No 55909-0274
Manufacturer Molex, LLC
Catalog Hard To Find
Description 0.40mm (.016") Pitch Board-to-Board SlimStack™ Plug, Surface Mount, Dual RowVertical Stacking, 1.50mm (.059") Stacking Height, Lead-free, 20 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Molex, LLC
Win Source Part Number 1129312-55909-0274
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 55909-0274 CAD Model

Description

The 55909-0274 is a Micro-Fit 3.0 connector header manufactured by Molex, LLC. This component is part of the Micro-Fit 3.0 series, known for its compact size and high current carrying capabilities, making it suitable for a wide range of applications. This header is designed to provide a secure and reliable connection in various electronic systems.

Applications:

  • Power Supplies: Used for connecting power to various components within power supply units.
  • Consumer Electronics: Employed in devices such as televisions, gaming consoles, and home appliances for internal connections.
  • Automotive Electronics: Found in vehicle control systems, infotainment systems, and lighting systems.
  • Industrial Equipment: Used in control panels, machinery, and automation systems for reliable signal and power connections.
  • Data and Telecommunications: Utilized in network devices, servers, and telecommunications equipment.

Features:

  • Compact Design: Micro-Fit 3.0 connectors offer a small footprint, making them ideal for space-constrained applications.
  • High Current Capacity: Capable of carrying a significant amount of current, ensuring reliable power delivery.
  • Positive Locking Mechanism: Features a secure locking mechanism that prevents accidental disconnection.
  • Durable Construction: Made from high-quality materials to withstand harsh environments and ensure long-term reliability.
  • Polarization: Designed with polarization features to prevent mismating.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Reliable Connection: The positive locking mechanism ensures a secure and stable connection, reducing the risk of signal interruption or power loss.
  • Space Saving: The compact design allows for efficient use of board space, enabling smaller and more compact devices.
  • Easy Installation: Designed for easy and quick installation, reducing assembly time and costs.
  • Long-Term Durability: High-quality materials and construction ensure that the connector can withstand harsh conditions and provide reliable performance over time.
  • Versatile Application: Suitable for a wide range of applications due to its high current capacity and compact size.

Additional Details:

The Molex 55909-0274 connector header is typically a 2-circuit connector with a 3.0mm pitch. It is designed for through-hole mounting on printed circuit boards (PCBs). The housing material is usually a high-temperature thermoplastic, which allows it to withstand reflow soldering processes. The contacts are typically made of brass or phosphor bronze with tin or gold plating to ensure good conductivity and corrosion resistance. This connector is designed to mate with corresponding Micro-Fit 3.0 receptacles. It provides a reliable and compact solution for power and signal connections in various electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3120 $51.4800
395+ $0.2560 $101.1200
605+ $0.2480 $150.0400
835+ $0.2400 $200.4000
1,080+ $0.2320 $250.5600
1,445+ $0.2080 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess