The Molex 55560-0407 is a Mini-Fit Jr. receptacle housing. Mini-Fit Jr. connectors are widely used in power applications and signal circuits where a reliable and compact connection is needed. This receptacle housing is designed to accept crimp terminals and mate with corresponding Mini-Fit Jr. headers. Its durable construction and secure locking features ensure long-lasting performance in various electronic systems.
Applications
- Power supplies
- Industrial equipment
- Consumer electronics
- Automotive electronics
- Data communication equipment
Features
- Durable Construction: Made from high-quality materials for long-term reliability.
- Polarization: Prevents mismating, ensuring correct connections.
- Positive Locking: Provides a secure connection, preventing accidental unmating.
- Compact Design: Offers a space-saving solution for high-density applications.
- Mini-Fit Jr. Series: Compatible with a wide range of Mini-Fit Jr. headers and terminals.
Benefits
- Reliable Electrical Performance: Ensures consistent and stable connections.
- Easy Installation: Simplifies the assembly process.
- Versatile Usage: Suitable for a wide range of applications and industries.
- Reduced Downtime: Minimizes the risk of connection failures.
- Cost-Effective Solution: Offers a balance of performance and affordability.
Additional Details
The 55560-0407 housing is designed to accept Mini-Fit Jr. crimp terminals, which are available in various wire gauges. Proper crimping tools and techniques are essential for ensuring a secure and reliable connection. The housing is typically made of nylon or similar durable plastic material, offering good electrical insulation and mechanical strength. Detailed specifications, including voltage and current ratings, can be found in the Molex datasheet.