The 54550-2094 is a Micro-Lock Plus Wire-to-Board Connector manufactured by Molex, LLC. This connector is designed to provide a secure and reliable connection in compact electronic applications. Part of the Micro-Lock Plus series, it features a positive locking mechanism, ensuring the connector remains mated even under vibration or shock.
Applications:
- Consumer Electronics
- Industrial Automation
- Robotics
- Medical Devices
- Automotive applications
Features:
- Positive Locking
- Compact Size
- Dual Row Configuration
- Tin Plating
- 2.00mm Pitch
Benefits:
- Secure Connection
- Space Savings
- Reliable Signal Transmission
- Easy Assembly
- Durable Construction
Additional Details:
The 54550-2094 connector has 20 circuits. It is designed for wire-to-board applications. The current rating is up to 3A per circuit, making it suitable for a variety of power and signal applications. The operating temperature range is from -40°C to +105°C. The housing is typically made of high-temperature thermoplastic, ensuring durability and resistance to harsh environments. This connector is often used in applications where space is limited and a reliable connection is critical, such as in portable devices, sensors, and control systems. Molex is a global leader in interconnect solutions, known for its high-quality and innovative connector designs.