EN
  • EN
  • DE

54550-1890

Part No 54550-1890
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description 0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right-Angle, Surface Mount, ZIF, Top Contact Style, 18 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin JP
Mount Surface Mount
Number of Circuits 18
Number of Rows 1
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1009204-54550-1890
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54550-1890 CAD Model

Description

The Molex 54550-1890 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) connector, designed for connecting flexible printed circuits (FPCs) or flat flexible cables (FFCs) to printed circuit boards (PCBs). This connector facilitates reliable signal and power transmission in a compact form factor.

Applications

  • LCD and display connections in consumer electronics.
  • Internal connections in laptops and other portable devices.
  • Automotive electronics, connecting sensors and displays.
  • Medical devices, ensuring reliable connections in monitoring equipment.
  • Printers and scanners, facilitating data transfer between components.

Features

  • Fine pitch design, enabling high-density connections.
  • Actuator or flip-lock mechanism for secure cable retention.
  • Surface mount termination for automated assembly processes.
  • Durable materials ensuring reliable electrical contact.
  • Compact design for space-constrained applications.

Benefits

  • Provides a reliable and secure connection for FFC/FPC cables.
  • Saves space due to its compact size, making it suitable for miniaturized devices.
  • Simplifies assembly with its user-friendly actuator mechanism.
  • Enhances signal integrity with its precise contact design.
  • Reduces manufacturing costs by enabling automated assembly.

Additional Details

The 54550-1890 typically features a low insertion force (LIF) or zero insertion force (ZIF) mechanism, allowing for easy cable insertion and removal. The connector's housing is often made from high-temperature thermoplastic, ensuring it can withstand reflow soldering processes. The contacts are usually made from phosphor bronze or beryllium copper with gold or tin plating to provide excellent conductivity and corrosion resistance. This connector is available in various circuit sizes and orientations to accommodate different application requirements. It is designed to meet industry standards for electrical performance and reliability.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess