EN
  • EN
  • DE

54550-1871

Part No 54550-1871
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FFC/FPC Connector, 1.20mm (.047") Height, Right Angle, SMTZIF, Top Contact Style, 18 Circuits, Gold (Au) Contact Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129194-54550-1871
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 54550-1871 CAD Model

Description

The 54550-1871 is a Flat Flex Cable (FFC) connector produced by Molex, LLC. This connector is designed to provide a secure and space-saving interconnection solution for FFC cables. Its key features include a compact design, reliable performance, and ease of assembly, making it suitable for various electronic applications.

Applications

  • LCD displays in consumer electronics
  • Portable devices such as smartphones and tablets
  • Digital cameras and camcorders
  • Notebook computers
  • Printers and scanners
  • Automotive electronics

Features

  • Fine pitch: Allows for high-density connections, maximizing space utilization.
  • ZIF (Zero Insertion Force): Enables easy cable insertion and removal without damaging the FFC or connector.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Compact design: Saves space and enables miniaturization of electronic devices.
  • RoHS compliant: Ensures adherence to Restriction of Hazardous Substances directives.
  • Halogen-free: Meets environmental requirements by avoiding the use of halogenated materials.

Benefits

  • Reliable connection: Ensures consistent signal and power transmission.
  • Easy assembly: Simplifies the manufacturing process and reduces labor costs.
  • Space-saving design: Allows for smaller and more compact electronic devices.
  • Environmentally friendly: Complies with environmental regulations.
  • Increased design flexibility: Supports a wide range of cable thicknesses and configurations.
  • Cost-effective solution: Provides a high-performance interconnection solution at a competitive price.

Additional Details

The 54550-1871 FFC connector features a fine pitch, typically 0.5mm. The number of circuits (contacts) is 18. It is designed for surface mount soldering onto PCBs. The housing material is typically a high-temperature thermoplastic that can withstand reflow soldering temperatures. Contact materials commonly include phosphor bronze or copper alloy with tin or gold plating for optimal conductivity and corrosion resistance. The operating temperature range is typically from -40°C to +85°C. The connector is designed to provide a secure and stable connection, even in demanding applications. The low profile design ensures minimal height above the PCB surface.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FPC/FFC 12POS .5MM / 12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7413
Hirose Electric Co Ltd
CONN FFC FPC TOP 6POS 0.50MM R/A / 6 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 0.5MM / 18 Position FPC Connector Contacts, Top and Bottom 0.016" (0.40mm) Surface Mount, Right Angle
Lowest to $0.4701
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.5025
Hirose Electric Co Ltd
CONN FFC FPC 0.5MM SMD / 45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.4124
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3447 $58.6175
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8041 $232.7289
166+ $1.7441 $289.5206
222+ $1.5639 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess