EN
  • EN
  • DE

54548-1371

Part No 54548-1371
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FFC/FPC Connector, 1.20mm (.047") Height, Right Angle, SMTZIF, Bottom Contact Style, 13 Circuits, Lead-free, Gold (Au) Plating
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 717272-54548-1371
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54548-1371 CAD Model

Description

The Molex 54548-1371 is a Flat Flex Cable (FFC) designed for various electronic interconnect applications. This cable provides a reliable and flexible solution for connecting PCBs, displays, and other components within electronic devices. It is manufactured by Molex, a well-known leader in the interconnect industry, ensuring high quality and consistent performance.

Applications

  • Consumer Electronics: Used in laptops, tablets, smartphones, and other portable devices to connect displays, cameras, and other internal components.
  • Automotive: Employed in automotive infotainment systems, instrument clusters, and other electronic control units.
  • Industrial Equipment: Integrated into industrial control panels, robotics, and other machinery for data and signal transmission.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and other healthcare electronics.
  • Printers and Scanners: Connects print heads, scanning modules, and control boards.

Features

  • High Flexibility: The flat flex design allows for easy bending and routing in tight spaces.
  • Compact Size: Its slim profile saves space and enables miniaturization of electronic devices.
  • Reliable Connection: Provides a secure and stable electrical connection.
  • Durable Construction: Made from high-quality materials to withstand repeated bending and flexing.
  • Easy Termination: Designed for simple and efficient termination using appropriate connectors.

Benefits

  • Space Saving: The flat design minimizes space requirements in electronic assemblies.
  • Improved Signal Integrity: Ensures reliable data and signal transmission with minimal loss.
  • Cost-Effective: Offers a competitive interconnect solution for various applications.
  • Simplified Assembly: Facilitates easy and quick assembly, reducing manufacturing time and costs.
  • Enhanced Durability: Withstands harsh environments and mechanical stress, ensuring long-term reliability.

Additional Details

While specific technical specifications like pitch and number of conductors require further investigation based on Molex's datasheets, the 54548-1371 generally features a specific pitch (distance between conductors) to match compatible connectors. The cable's construction typically involves a flexible insulating material and flat copper conductors. Ensure compatibility with the mating connector and adhere to Molex's recommended assembly procedures for optimal performance. Refer to the official Molex datasheet for detailed electrical, mechanical, and environmental specifications.

You May Also Be Interested in

TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.1186
TE Connectivity
FLEX CABLE - AFH22T/AE22/AFH22T / 22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $2.7149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess