The Molex 52746-0771 is a Flat Flex Cable (FFC/FPC) connector designed to provide reliable and space-efficient connectivity in a wide range of electronic applications. This connector ensures secure signal transmission, making it a suitable choice for compact electronic devices.
Applications
- Consumer electronics: Integrated into laptops, smartphones, and tablets to connect displays, touchscreens, and internal peripherals.
- Automotive: Used in dashboard displays, infotainment systems, and electronic control modules for reliable signal connections.
- Industrial equipment: Employed in control panels, instrumentation, and robotic systems for secure data and power transmission.
- Medical devices: Incorporated into portable medical equipment, diagnostic tools, and patient monitoring systems.
- Printers and scanners: Utilized for connecting print heads, scanning modules, and control panels in office equipment.
Features
- Fine pitch design: Allows for high-density connections in a compact form factor.
- Secure locking mechanism: Ensures reliable connectivity and prevents accidental disconnections, enhancing overall device stability.
- Surface Mount Technology (SMT): Supports automated assembly processes, reducing manufacturing costs and improving production efficiency.
- RoHS compliant: Adheres to environmental regulations by restricting the use of hazardous materials.
- Durable construction: Provides long-lasting performance and withstands demanding operating conditions.
Benefits
- Space-saving: Enables the miniaturization of electronic devices, allowing for more compact and streamlined designs.
- Reliable connection: Provides stable signal transmission, reducing the risk of data loss and ensuring consistent performance.
- Easy assembly: Streamlines the manufacturing process, saving time and reducing production costs.
- Cost-effective: Offers a balance of performance, reliability, and affordability.
- Versatile application: Suitable for a broad range of electronic devices and industrial applications.
Additional Details
The Molex 52746-0771 typically features a specific number of circuits (such as 7, as implied by the part number), with a fine pitch (e.g., 0.5mm or 1.0mm). It's designed to be used with compatible FFC/FPC cables to create a secure and dependable connection. The connector housing is generally made of high-temperature thermoplastic materials, while the contacts are made of phosphor bronze or beryllium copper, often with gold plating to provide optimal conductivity and corrosion resistance. Engineered for reflow soldering processes, it ensures a robust and lasting connection to the PCB, making it a vital component in modern electronic assemblies.