The Molex 52271-1879 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) connector. It is designed to provide a reliable and space-saving connection between FFC/FPC cables and printed circuit boards (PCBs). This connector is widely used in various electronic applications where compact and flexible interconnect solutions are required.
Applications:
- LCD and display connections
- Printers and scanners
- Mobile phones and smartphones
- Digital cameras and camcorders
- Laptop computers and tablets
- Automotive electronics
Features:
- Bottom Contact: The contact is on the bottom.
- Fine Pitch: Designed with a fine pitch for high-density connections, allowing for more signals in a smaller space.
- Surface Mount Technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs and improving reliability.
- Zero Insertion Force (ZIF): Enables easy insertion and removal of FFC/FPC cables without damaging the connector or cable.
- Compact Design: Saves valuable board space, making it ideal for miniaturized electronic devices.
- Durable Construction: Made from high-quality materials to ensure long-term reliability and performance.
Benefits:
- Space-saving: Compact design allows for high-density connections in small devices.
- Easy assembly: SMT compatibility simplifies the manufacturing process.
- Reliable connection: ZIF mechanism ensures a secure and stable connection.
- Reduced manufacturing costs: Automated assembly reduces labor costs.
- Increased durability: High-quality materials ensure long-term performance.
Additional Details:
The Molex 52271-1879 features 18 circuits and typically has a pitch of 0.5mm or 1.0mm, depending on the specific configuration. It is designed for use with FFC/FPC cables of corresponding pitch and thickness. The connector body is often made from a high-temperature thermoplastic material that can withstand reflow soldering processes. The contacts are typically made from phosphor bronze or beryllium copper with gold or tin plating to ensure good electrical conductivity and corrosion resistance. This connector is RoHS compliant, meaning it is free from hazardous substances.
The 52271-1879 is a versatile and reliable connector solution for a wide range of electronic devices. Its compact design, ease of assembly, and robust construction make it an excellent choice for applications requiring high-density, flexible interconnects.