EN
  • EN
  • DE

52271-0979

Part No 52271-0979
Manufacturer Molex, LLC
Catalog Hard To Find
Description 1.00mm (.039") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 9 Circuits, Lead-free, High Barrier Packaging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129090-52271-0979
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 52271-0979 CAD Model

Description

The Molex 52271-0979 is a micro-coaxial cable connector designed for high-frequency signal transmission in compact electronic devices. This connector provides a reliable and space-saving solution for connecting micro-coaxial cables to printed circuit boards (PCBs), ensuring optimal signal integrity and minimal signal loss.

Applications:

  • Mobile Phones: Used to connect antennas and displays to the main PCB.
  • Laptop Computers: Employed for connecting LCD screens, Wi-Fi modules, and other high-speed data links.
  • Tablets: Integrated into display connections and wireless communication modules.
  • Digital Cameras: Utilized for connecting image sensors and displays.
  • Medical Devices: Found in diagnostic equipment and monitoring systems requiring high-reliability connections.

Features:

  • Micro-Coaxial Design: Provides excellent signal integrity and shielding for high-frequency applications.
  • Compact Size: Space-saving design ideal for miniaturized electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Secure Mating: Ensures a stable and reliable connection, even in demanding environments.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced Signal Integrity: Minimizes signal loss and interference, improving overall system performance.
  • Space Efficiency: Compact design allows for use in densely populated electronic devices.
  • Simplified Assembly: Surface mount design streamlines the manufacturing process.
  • Reliable Connection: Ensures stable and consistent performance over time.
  • Environmentally Responsible: RoHS compliance promotes sustainability and reduces environmental impact.

Additional Details:

The Molex 52271-0979 connector is characterized by its impedance, frequency range, and voltage rating. The impedance is typically 50 ohms, which is a standard impedance for coaxial cables. The frequency range specifies the maximum frequency at which the connector can operate effectively without significant signal degradation. Proper cable preparation and termination techniques are essential to ensure optimal performance. The connector's materials are selected for their electrical conductivity, mechanical strength, and resistance to environmental factors. It is important to follow the manufacturer's recommended soldering profile to avoid damage to the connector during the assembly process.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3730 $50.3550
330+ $0.3061 $101.0130
510+ $0.2965 $151.2150
700+ $0.2870 $200.9000
905+ $0.2774 $251.0470
1,210+ $0.2487 $300.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess