The Molex 52205-0890 is a Pico-Clasp Wire-to-Board Connector. Specifically, it is an 8-circuit, single-row, surface mount header. This connector is designed for applications requiring a compact and reliable connection between wires and printed circuit boards (PCBs).
Applications:
- Consumer Electronics
- Industrial Controls
- Medical Devices
- Automotive Electronics
- Data and Telecommunications Equipment
Features:
- Pico-Clasp Design
- Wire-to-Board Connection
- Single Row
- 8 Circuits
- Surface Mount Termination
- Compact Size
Benefits:
- Reliable Connection: The Pico-Clasp design ensures a secure and stable connection, preventing accidental disconnections due to vibration or other external factors.
- Space-Saving Design: The compact size and surface mount termination make it ideal for applications where board space is limited.
- Easy Assembly: Surface mount termination simplifies the assembly process and reduces manufacturing costs.
- Versatile Application: Suitable for a wide range of wire-to-board applications, providing a flexible solution for various electronic designs.
- Durable Construction: High-quality materials and construction ensure reliable performance in demanding environments.
Additional Details:
The 52205-0890 is designed to mate with the corresponding Molex Pico-Clasp receptacle. The housing is typically made of a high-temperature thermoplastic material suitable for reflow soldering processes. The connector has a typical current rating of around 1-3A per contact, and a voltage rating of up to 50V. Consult the Molex datasheet for specific voltage and current ratings, mating information, recommended PCB layout, and reflow soldering profile.
Proper soldering techniques are crucial for ensuring a reliable connection. Follow Molex's recommended reflow soldering profile to avoid damage to the connector and ensure optimal solder joint quality.