The Molex 51110-0460 is a Micro-Lock Plus Wire-to-Board Header. This connector provides a secure and reliable connection in a compact form factor, making it suitable for a wide range of applications where space is limited and robust performance is required.
Applications
- Consumer Electronics
- Industrial Automation
- Automotive Electronics
- Medical Equipment
- Data Communication Systems
Features
- Micro-Lock Plus Design: Provides a secure and reliable connection.
- Compact Size: Allows for high-density packaging.
- Positive Lock: Ensures secure mating retention.
- Polarization Feature: Prevents mismating.
- Durable Material: Ensures long-lasting performance in harsh environments.
Benefits
- Reliable Connection: Ensures consistent signal transmission.
- Space Saving: Enables miniaturization of electronic devices.
- Easy Assembly: Simplifies the manufacturing process.
- Reduced Downtime: Minimizes connection failures.
- Cost-Effective: Offers a balance of performance and value.
Additional Details
The 51110-0460 header has 4 circuits. It is typically used with Molex Micro-Lock Plus crimp terminals. It is designed to meet industry standards for performance and reliability. The housing material is typically a high-temperature thermoplastic, providing excellent resistance to heat and chemicals. It is used for secure connections between wires and circuit boards where a reliable and space-saving solution is required.