The 51067-0800 is a Micro-Latch Wire-to-Board Housing from Molex. This housing is designed to securely connect wires to a printed circuit board (PCB) using a latching mechanism. It is a component of the Micro-Latch connector system, which is known for its compact size and reliable connection in various electronic applications.
Applications
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Medical devices
- Data communication systems
Features
- 8 circuits
- 1.25mm pitch
- Single row configuration
- Positive locking mechanism for secure connections
- Compact design for space-constrained applications
- Durable housing material for reliable performance
Benefits
- Reliable electrical connection
- Secure wire retention
- Space-saving design
- Easy to use latching mechanism
- Durable and long-lasting
Additional Details
The Molex 51067-0800 housing is part of the Micro-Latch series, designed for applications requiring a compact and reliable wire-to-board connection. With a pitch of 1.25mm and 8 circuits arranged in a single row, this housing is suitable for high-density applications. The positive locking mechanism ensures that the wires remain securely connected, even in environments with vibration or shock. The housing is typically made from a durable thermoplastic material, providing good electrical insulation and mechanical strength. The operating temperature range is generally between -25°C to +85°C. This housing mates with corresponding Molex terminals and headers to create a complete wire-to-board connection system. Proper crimping tools and techniques should be used to ensure optimal performance and reliability of the connection.