The Molex 51067-0300 is a Micro-Lock Plus Wire-to-Board Connector Housing. This connector is part of Molex's Micro-Lock Plus series, known for its secure locking mechanism and reliable electrical performance. This particular housing is a 3-circuit version and accepts 1.25mm pitch Micro-Lock Plus crimp terminals.
Applications
- Consumer electronics
- Automotive applications (e.g., interior lighting, infotainment systems)
- Industrial automation equipment
- Robotics
- Medical devices
Features
- Compact Design: Small footprint for space-constrained applications.
- Positive Lock: Provides a secure connection and prevents accidental disconnections.
- High Temperature Resistance: Suitable for applications with elevated operating temperatures.
- Durable Material: Constructed from high-quality materials for long-lasting performance.
- 1.25mm Pitch: Enables high-density connection.
- 3 Circuits: Supports signal and power requirements.
Benefits
- Reliable Connection: Ensures stable electrical contact, minimizing signal loss and preventing system failures.
- Space Saving: Enables miniaturization of electronic devices.
- Easy to Use: Simplifies assembly and maintenance processes.
- Cost Effective: Provides a balance of performance and affordability.
- Versatile: Suitable for a wide range of applications.
Additional Details
The 51067-0300 housing is designed to be used with corresponding Micro-Lock Plus crimp terminals and mating headers. It features a shrouded header design to protect the pins from damage during handling and mating. This connector is RoHS compliant, ensuring it meets environmental regulations. The specific color is typically natural (off-white), but check the datasheet for definitive color information. The housing material is typically a high-performance plastic that withstands reflow soldering temperatures. It is crucial to consult the official Molex datasheet for comprehensive specifications, including voltage and current ratings, operating temperature range, and mating force requirements.