EN
  • EN
  • DE

HY57V651620BLTC-10P

Part No HY57V651620BLTC-10P
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 4Mx16-10P PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945110-HY57V651620BLTC-10P
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V651620BLTC-10P CAD Model

Description

The HY57V651620BLTC-10P is a 64Mbit Synchronous DRAM (SDRAM) from Hynix Semiconductor, designed for various applications requiring high-speed memory access.

Applications

  • Graphics cards
  • Networking devices (routers, switches)
  • Set-top boxes
  • Printers
  • Industrial control systems

Features

  • Capacity: 64 Mbit (4M x 16)
  • Organization: 4M x 16 bits
  • Operating Frequency: 100MHz (indicated by -10P, which usually corresponds to 10ns access time)
  • Synchronous Operation: Operates in synchronization with a clock signal for high-speed data transfers.
  • Burst Mode Operation: Supports sequential data access in burst mode for improved efficiency.
  • LVTTL Compatible Inputs and Outputs: Compatible with standard low-voltage TTL logic levels.
  • Single Power Supply: Typically operates at 3.3V.
  • Package: TSOP (Thin Small Outline Package)

Benefits

  • High Bandwidth: Provides high data transfer rates due to synchronous operation and burst mode.
  • Fast Access Time: Enables quick retrieval and storage of data.
  • Low Power Consumption: Designed for efficient power usage.
  • Compact Size: The TSOP package allows for high-density board designs.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The HY57V651620BLTC-10P is ideal for applications where fast memory access is crucial. The -10P indicates the speed grade, corresponding to a 10ns access time. It offers a balance of performance, power efficiency, and cost-effectiveness. Always refer to the Hynix datasheet for precise timing specifications, voltage requirements, and operational guidelines.

This SDRAM requires careful handling to avoid electrostatic discharge (ESD) damage. It is recommended to follow standard ESD precautions when handling and installing this component. Design engineers should consult the datasheet for detailed information on power supply requirements, signal timing, and thermal considerations.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess