EN
  • EN
  • DE

5039600694

Part No 5039600694
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SIMM PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series 503960
Package Tape & Reel
Product Status Obsolete
Card Type Micro SIM
Number of Positions 8 (6 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.056" (1.42mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Base Product Number 503960
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 849313-5039600694
Ultra Librarian 3D Model Ultra Librarian 5039600694 CAD Model

Description

The 849313-5039600694 is a PC Card Socket connector from Molex, LLC.

  • Type: Memory Connector
  • Positions: 8 (6 regular, 2 switch)
  • Contact Finish: Gold (19.7μin or 0.50μm)
  • Card Type: Micro SIM
  • Insertion/Removal Method: Push-In/Push-Out
  • Mounting: Surface Mount, Right-Angle
  • Height Above Board: 0.056" (1.42mm)
  • Package: Tape and Reel
  • Standard Package: 1,600 pcs
  • ECCN: EAR99
  • REACH: Not affected

You May Also Be Interested in

Shouhan Science and Technology Co., Ltd.
Card Connector NANO SIM Hinged Lid Surface Mount
Lowest to $0.2300
Foxconn Optical Interconnect Technology, Inc.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $1.7257
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $10.3465
Molex, LLC
47571-0001 Molex Memory Card Connectors ASSY FOR TFR HEADER HEADER W/DETECT PIN datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
MICRO SD PUSH/PUSH SMALL 8C
Lowest to $0.6704
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151
JST Sales America Inc.
SDK-9BNS-K13-GS-TB(LF)(SN) JST Commercial Memory Card Connectors SDK CONNECTOR datasheet, inventory, & pricing.
Lowest to $3.2889

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5595 $58.8685
56+ $2.0998 $117.5888
86+ $2.0351 $175.0186
118+ $1.9693 $232.3774
152+ $1.9034 $289.3168
203+ $1.7071 $346.5413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
In Stock: 2,450 pieces Factory Stock: 2,450 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess