EN
  • EN
  • DE
  • IT

502439-1200

Part No 502439-1200
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.0 W/B SINGLE PLUG HSG 12CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907038-502439-1200
Ultra Librarian 3D Model Ultra Librarian 502439-1200 CAD Model

Description

The Molex 502439-1200 is a Milli-Grid header, designed for high-density board-to-board and wire-to-board connections. As part of the Milli-Grid connector system, it offers a compact solution with a 2.00mm pitch, making it ideal for applications where space is limited. It provides a reliable and secure connection, ensuring signal integrity in various electronic devices.

Applications:

  • Consumer electronics (e.g., smartphones, tablets)
  • Data communication equipment (e.g., routers, switches)
  • Industrial controls (e.g., programmable logic controllers, motor drives)
  • Medical equipment (e.g., diagnostic devices, patient monitoring systems)
  • Automotive electronics (e.g., infotainment systems, engine control units)
  • Lighting systems

Features:

  • Compact Design: The 2.00mm pitch allows for high-density packaging on PCBs, saving valuable space.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving efficiency.
  • High-Temperature Material: Constructed from materials that can withstand reflow soldering temperatures, ensuring reliable connections.
  • Polarization: Prevents mismating, ensuring proper orientation during assembly.
  • Durable Construction: Built to withstand harsh environments and ensure long-term reliability.

Benefits:

  • Space Saving: Enables higher component density on PCBs, reducing the overall size and cost of electronic devices.
  • Efficient Assembly: SMT design facilitates automated assembly, reducing manufacturing time and labor costs.
  • Reliable Connections: High-temperature materials and robust construction ensure stable and secure connections, minimizing the risk of signal loss or failure.
  • Simplified Assembly: Polarization features prevent errors during assembly, ensuring correct orientation.
  • Versatile Application: Suitable for a wide range of applications, providing design flexibility and cost-effectiveness.

Additional Details:

The Molex 502439-1200 is a 12-circuit Milli-Grid header designed for surface mount applications. It has a 2.00mm pitch and is typically made of high-temperature thermoplastic material. The operating temperature range generally spans from -40°C to +105°C. It complies with RoHS requirements and is suitable for lead-free soldering processes.

You May Also Be Interested in

CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1910 $50.6150
640+ $0.1568 $100.3520
990+ $0.1519 $150.3810
1,365+ $0.1470 $200.6550
1,760+ $0.1421 $250.0960
2,355+ $0.1274 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess