EN
  • EN
  • DE

5023820670+

Part No 5023820670+
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815652-5023820670+
Ultra Librarian 3D Model Ultra Librarian 5023820670+ CAD Model

Description

The 5023820670+ is a Micro-Latch connector manufactured by Molex, LLC. This connector is designed for wire-to-board connections, providing a secure and reliable interface for signal and power transmission in compact electronic devices. It's part of Molex's Micro-Latch series, known for their space-saving design and robust performance.

Applications

  • Wire-to-board connections in compact electronic devices.
  • Signal and power transmission in consumer electronics.
  • Internal wiring in industrial equipment.
  • Automotive electronics.
  • Medical devices.

Features

  • Micro-Latch Design. Provides a secure and reliable connection.
  • Compact Size. Allows for high-density circuit layouts.
  • Multiple Contacts. Enables high-density signal and power transmission.
  • Durable Construction. Ensures long-term reliability and resistance to environmental factors.
  • Polarization Features. Prevents mismating and ensures correct orientation.

Benefits

  • Reliable Connection. Ensures consistent signal and power transmission.
  • Increased System Density. Allows for compact circuit designs.
  • Long-Term Performance. Durable construction ensures reliable operation over time.
  • Simplified Assembly. Various mounting options streamline the manufacturing process.
  • Protection Against Mismating. Polarization features prevent damage and ensure correct connections.

Additional Details

The 5023820670+ connector typically features a 2.00mm pitch. The connector utilizes a latching mechanism to ensure a secure connection between the wire harness and the board-mounted header. The number of circuits is six. It is typically constructed with high-quality materials, including plastic insulators and metal contacts with tin or gold plating to ensure excellent conductivity and corrosion resistance. It meets industry standards for safety and performance. It’s designed to withstand harsh environments, including variations in temperature and humidity. The design also incorporates features to facilitate automated assembly processes, thereby improving manufacturing efficiency and reducing production costs. This specific part number signifies a unique combination of features tailored to certain application requirements. Consult Molex's official datasheets for the precise details.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess