The Molex 501331-0207 is a Micro-Fit 3.0 receptacle housing, designed for wire-to-wire and wire-to-board applications requiring a compact and reliable connection. This housing is part of the Micro-Fit 3.0 connector system, known for its small size and high current carrying capability. It ensures secure mating and prevents accidental disconnections, making it suitable for various electronic applications.
Applications:
- Consumer electronics
- Automotive industry (e.g., body control modules, lighting systems)
- Industrial automation equipment
- Telecommunications equipment
- Medical devices
- Power supplies
Features:
- Compact Design: Micro-Fit 3.0 connectors offer a small footprint, ideal for applications with limited space.
- Positive Locking: Ensures secure mating retention, preventing accidental disconnections due to vibration or other external factors.
- Polarization: Prevents mismating, ensuring correct orientation during assembly.
- Durable Material: Constructed from high-quality materials to withstand harsh environments and ensure long-term reliability.
- UL 94V-0 Flammability Rating: The housing material meets the UL 94V-0 flammability standard, providing added safety in case of fire.
Benefits:
- Space Saving: Its compact size enables higher density packaging and efficient use of space within electronic devices.
- Reliable Connection: The positive locking mechanism and durable materials ensure a stable and secure connection, reducing the risk of connection failures.
- Easy Assembly: The polarization feature simplifies assembly, preventing errors and reducing manufacturing time.
- Versatile Application: Suitable for a wide range of applications, offering flexibility in design and implementation.
- Enhanced Safety: The UL 94V-0 flammability rating provides added safety, reducing the risk of fire-related hazards.
Additional Details:
The Molex 501331-0207 has a 2 circuit configuration. It is designed to work with Micro-Fit 3.0 terminals. It is typically used with 22-30 AWG wire. The housing is made from a high-performance plastic material, ensuring durability and resistance to environmental factors. The operating temperature range typically spans from -40°C to +105°C. Complies with RoHS requirements.