The Molex 500913-0602 is a Micro-Lock Plus Wire-to-Board Connector. This connector system provides a secure and reliable electrical connection in a compact design. It's designed for applications where space is limited and a robust connection is required, offering features like a positive lock and high mating retention forces. The connector mates with crimp terminals attached to wires.
Applications:
- Consumer electronics
- Industrial automation
- Robotics
- Medical equipment
- Lighting systems
- Automotive electronics
- Data communication equipment
- Power supplies
- HVAC systems
Features:
- Micro-Lock Plus design for secure mating
- 6 circuits/positions
- Single Row
- 1.25mm pitch
- Surface mount termination
- Positive locking mechanism
- High mating retention force
- Compact size
- RoHS Compliant
Benefits:
- Ensured reliable electrical connection due to secure latching
- Space saving in compact devices due to small footprint
- Reduced risk of accidental disconnection due to positive lock and high retention force
- Suitable for reflow soldering processes
- Durable performance over a wide temperature range
- Simplified manufacturing process through automated assembly compatibility
Additional Details:
The 500913-0602 is a surface mount connector with a 1.25mm pitch. The connector uses a positive locking feature to prevent accidental unmating. The high mating retention force ensures a secure connection even in demanding environments. The housing material is typically a UL 94V-0 rated plastic, providing flammability resistance. The terminals are typically tin or gold plated for improved conductivity and corrosion resistance. This connector is often used in applications where a compact, reliable, and secure wire-to-board connection is needed. The operating temperature range is typically -40°C to +105°C. The mating connector typically involves crimping terminals onto wires which then snap into the connector housing and mate with the header soldered to the PCB.