EN
  • EN
  • DE

47725-9010

Part No 47725-9010
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Conn Housing PL 12 POS 3.5mm Crimp ST Panel Mount Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin CN
Number of Rows 2
RoHS Compliant
Win Source Part Number 1020413-47725-9010
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47725-9010 CAD Model

Description

The Molex 47725-9010 is a FFC/FPC (Flexible Flat Cable/Flexible Printed Circuit) connector. It's designed to provide a secure and reliable connection between a flexible flat cable or flexible printed circuit board and a printed circuit board (PCB). These connectors are frequently used in applications where space is limited and a high-density interconnect solution is required.

Applications:

  • LCD displays
  • Notebook computers
  • Mobile phones
  • Digital cameras
  • Printers
  • Scanners
  • Automotive navigation systems
  • Industrial control panels
  • Medical devices
  • Robotics

Features:

  • ZIF (Zero Insertion Force) or LIF (Low Insertion Force) options for easy cable insertion
  • 10 circuits/positions
  • Fine pitch for high-density connections
  • Surface mount termination
  • Actuator for cable retention
  • Compact size for space-constrained applications
  • RoHS compliant

Benefits:

  • Easy cable insertion and removal due to ZIF or LIF design
  • High-density connections in a small footprint
  • Reliable electrical contact
  • Suitable for automated assembly
  • Secure cable retention during operation
  • Space saving in compact devices
  • Environmentally friendly

Additional Details:

The 47725-9010 is a surface mount FFC/FPC connector. The pitch is typically a fine pitch, such as 0.5mm or 1.0mm. The connector uses an actuator to secure the FFC/FPC in place and ensure a reliable connection. The housing material is typically a high-temperature thermoplastic. It is designed to withstand reflow soldering temperatures. The contact plating is typically gold or tin. This connector is widely used in applications where a compact and reliable connection is needed between a flexible cable and a PCB. The operating temperature range is typically -20°C to +85°C. It's crucial to select the correct FFC/FPC cable thickness to ensure proper insertion and retention within the connector.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess