EN
  • EN
  • DE

47151-0001

Part No 47151-0001
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description Conn Circular PIN 19 POS Solder Cup ST Cable Mount 9 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Metal
Mounting SMD (SMT)
Case / Package Metal
Color Black
Contact Material Gold, Nickel
Contact Plating Gold
Country of Origin HK
Current Rating 750 mA
Depth 12.15 mm
Flammability Rating UL94 V-0
Gender Female
Halogen Free Low Halogen
Height 6.43 mm
Housing Color Black
Housing Material Thermoplastic
Lead Free Yes
Length 15 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 40 V
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Circuits 19
Number of Contacts 19
Number of Ports 1
Number of Positions 19
Number of Rows 2
Number of Terminals 19
Orientation Right Angle
Packaging Cut Tape
Pitch 500 µm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Shielded
Termination Solder
Voltage Rating 40 V
Voltage Rating (DC) 40 V
Weight 2.050011 g
Win Source Part Number 967011-47151-0001
Categories Barrel - Audio Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47151-0001 CAD Model

Description

The Molex, LLC 967011-47151-0001 is a female solder termination connector that is used in various barrel-audio connector applications. It has a Win Source Part Number of 967011-47151-0001 and is packaged in cut tape. The contact material is made of gold and nickel and has a gold contact plating. The supply and demand status is shortage. The Molex, LLC 967011-47151-0001 is a reliable and efficient connector that is suitable for various applications.

You May Also Be Interested in

Pulse
CONN RCPT USB3.0 TYPEA 9POS R/A
Need more? Email Us
3M
CONN RCPT IEEE 1394 FIREWIRE VER
Need more? Email Us
Amphenol
CONN RCPT USB3.0 A STACK PCB R/A
Need more? Email Us
Pulse
CONN RCPT USB3.1 TYPEC 24POS SMD
Need more? Email Us
Amphenol
CONN RCPT 1.4 HDMI 19POS SMD R/A
Need more? Email Us
JAE Electronics
CONN RCP 1.1A DISPLAYPORT SMD RA
Need more? Email Us
Amphenol
CONN RCPT 1.4 HDMI 19POS SMD R/A
Need more? Email Us
Amphenol Commercial Products
CONN RCP USB3.1 TYPEC 24P SMD RA
Need more? Email Us
Pulse
CONN RCPT USB3.0 TYPEA 9POS R/A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1189 $50.8536
58+ $1.7386 $100.8388
90+ $1.6842 $151.5780
123+ $1.6299 $200.4777
159+ $1.5756 $250.5204
213+ $1.4126 $300.8838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 874 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess