EN
  • EN
  • DE

0470184001

Part No 0470184001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Manufacturer Molex
Packaging Reel - TR
Connector Style Receptacle
Connector Type SATA
Number of Positions 22
Mounting Surface Mount, Right Angle
Termination Solder
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 047018
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number WM4060CT,WM4060TR,WM4060DKR,WM4060,47018-4001,470184001,WM4060-ND
Standard Package 350
Win Source Part Number 1332411-0470184001
Ultra Librarian 3D Model Ultra Librarian 0470184001 CAD Model

Description

The Molex 1332411-0470184001 is a pluggable connector assembly designed for electronic components.

  • Packaging: Reel
  • Board Lock: Yes
  • Positions: 22
  • Connector Type: SATA
  • Mounting Style: Surface Mount, Right-Angle
  • Gold Contact Finish Thickness: 30.0µin (0.76µm)
  • ECCN: EAR99
  • Market Popularity: Medium
  • ROHS3 Compliant: Yes
  • HTSUS: 8536.69.4040

You May Also Be Interested in

TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE SLD R/A / Position SFP+ Cage Connector Solder Through Hole, Right Angle
Lowest to $6.3055
JAE Electronics
CONN MULTI-PURP RCPT 40P R/A SMD / 40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $16.2352
Samtec Inc.
0.80 MM QSFP+ EDGE CARD CONNECTO / Position Connector
Lowest to $3.1767
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
Molex, LLC
CONN MINI SAS RCPT 26POS SLD SMD / 26 Position SAS, Mini Receptacle Connector Solder Surface Mount
Need more? Email Us
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Molex, LLC
CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $53.7225
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $3.9229

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess