EN
  • EN
  • DE

461130401

Part No 461130401
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description CONN RCPT VERT 40POS W/O GUIDES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series EXTreme LPHPower 46113
Packaging Tray
Connector Type Receptacle, Outer Shroud Contacts
Connector Style LPHPower
Number of Positions 40
Number of Positions Loaded All
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Style Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Color Black
Material Flammability Rating UL94 V-0
Operating Temperature Range -40°C ~ 105°C
Win Source Part Number 760222-461130401
Popularity Medium
Supply and Demand Status Limited
Family Name 46113
Introduction Date June 19, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 461130401 CAD Model

Description

The Molex 760222-461130401 is a limited supply electronic component that belongs to the EXTreme LPHPower 46113 series.

  • Package: Tray
  • Positions: 40
  • Pitch: 0.050" (1.27mm)
  • Mounting Style: Through Hole
  • Color: Black
  • Operating Temperature Range: -40°C ~ 105°C
  • Connector Type: Receptacle, Outer Shroud Contacts
  • Positions Loaded: All
  • Rows: Two
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Material Flammability Rating: UL94 V-0
  • Family Name: 46113
  • Category: Connectors and Interconnects
  • Introduction Date: June 19, 2012
  • ECCN: EAR99
  • Country of Origin: China
  • EOL Date: 2028 (Estimated)

You May Also Be Interested in

EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
TE Connectivity
CONN FIXED JACKSCREW MALE W/HDWR
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess