EN
  • EN
  • DE

44764-1602

Part No 44764-1602
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT (3.0) BMI RA HDR/FEM 15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847957-44764-1602
Ultra Librarian 3D Model Ultra Librarian 44764-1602 CAD Model

Description

The Molex 44764-1602 is a Mini-Fit Jr. receptacle housing designed for wire-to-wire and wire-to-board connections. It provides a reliable and secure method for connecting wires and cables in a variety of electronic applications. This housing ensures proper mating with corresponding headers or plugs, establishing a stable electrical connection.

Applications

  • Power supplies: Used to connect power cables to electronic devices.
  • Industrial equipment: Found in machinery, control panels, and automation systems.
  • Home appliances: Integrated into appliances like refrigerators, washing machines, and ovens.
  • Automotive: Employed in vehicle electrical systems for connecting various components.
  • Data centers: Used in servers and networking equipment for power distribution and signal connections.

Features

  • Mini-Fit Jr. compatibility: Ensures compatibility with other Mini-Fit Jr. series components.
  • 16 circuits: Accommodates multiple connections within a single housing.
  • Dual row: Offers high-density connections in a compact design.
  • Positive locking: Provides a secure connection, preventing accidental disconnections.
  • Durable material: Constructed from high-quality materials for long-lasting performance.
  • Polarization: Features polarization to prevent mismating, ensuring correct connections.

Benefits

  • Reliable connection: Positive locking and durable materials ensure a stable and secure connection, reducing the risk of failures.
  • High-density: Dual-row design allows for a large number of connections in a small space.
  • Versatile application: Suitable for a wide range of industries and applications, offering flexibility in design.
  • Easy assembly: Designed for easy and efficient assembly, reducing production time and costs.
  • Prevents mismating: Polarization feature prevents incorrect connections, ensuring proper functionality and preventing damage to equipment.

Additional Details

The 44764-1602 receptacle housing features a 4.2mm pitch and is typically made of UL 94V-0 rated material, ensuring flammability resistance. It is designed to accept crimp terminals that provide a gas-tight connection, further enhancing reliability. The operating temperature range is typically between -40°C and +105°C, making it suitable for a wide range of environmental conditions. It is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess