EN
  • EN
  • DE

501331-0907

Part No 501331-0907
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN HEADER SMD 9POS 1MM / 1.00mm (.039") Pitch Pico-Clasp Wire-to-Board Header, Surface Mount, Single Row, Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Packaging Cut Tape (CT)
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.039" (1.00mm)
Number of Positions 9
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Style SMD
Termination Solder
Fastening Type Latch Holder
Insulation Height 0.213" (5.40mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 40.0μin (1.02μm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA46), Nylon 4/6
Features Pick and Place, Solder Retention
Material Flammability Rating UL94 V-0
Insulation Color Natural
Applications General Purpose
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809068-501331-0907
Ultra Librarian 3D Model Ultra Librarian 501331-0907 CAD Model

Description

The 501331-0907 is a SlimStack™ 0.50mm Pitch Board-to-Board Connector manufactured by Molex, LLC. This connector is designed for high-density applications requiring space-saving solutions. The SlimStack™ series offers a low profile and narrow width, making it ideal for compact electronic devices. Its robust design ensures reliable electrical performance in demanding environments.

Applications

  • Mobile Phones
  • Tablets
  • Wearable Devices
  • Digital Cameras
  • Notebook Computers
  • Smart Cards

Features

  • 0.50mm Pitch
  • SlimStack™ Design
  • 90 Circuits
  • Surface Mount Technology (SMT)
  • Low Profile
  • High-Temperature Thermoplastic Housing
  • Secure Locking Mechanism

Benefits

  • Space Saving
  • High Density Connection
  • Reliable Electrical Performance
  • Easy Assembly
  • Durable Construction
  • Secure Mating
  • Suitable for Automated Manufacturing

Additional Details

The Molex 501331-0907 SlimStack™ connector provides a high-density, board-to-board connection with a fine 0.50mm pitch. It features 90 circuits, allowing for a large number of signal lines to be connected in a small area. The SlimStack™ design provides a low profile, minimizing the overall height of the connection. The connector is designed for surface mount technology (SMT), which simplifies assembly and reduces manufacturing costs. The housing is made from high-temperature thermoplastic, allowing it to withstand high soldering temperatures during the SMT process. A secure locking mechanism ensures a reliable and stable connection, preventing accidental disconnections. This connector is commonly used in mobile phones, tablets, and other compact electronic devices where space is limited. Its high density and reliable performance make it an excellent choice for demanding applications. The design is optimized for automated manufacturing processes, ensuring consistent quality and reducing assembly time.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2946 $50.0820
415+ $0.2418 $100.3470
645+ $0.2342 $151.0590
885+ $0.2267 $200.6295
1,145+ $0.2191 $250.8695
1,530+ $0.1964 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess