EN
  • EN
  • DE

43860-0002

Part No 43860-0002
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Connectors / Ethernet Connectors MDJCK 6/6 RA LOPRO INVERTED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Black
Connector Type Socket
Contact Material Bronze
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin US
Current Rating 1.5 A
Depth 14.99 mm
Flammability Rating UL94 V-0
Gender Female
Height 13.208 mm
Housing Color Black
Housing Material Thermoplastic
Lead Free Lead Free
Length 15.75 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount, Through Hole
Number of Contacts 6
Number of Pins 6
Number of Ports 1
Number of Positions 6
Number of Positions Loaded 6
Orientation Right Angle
Packaging Bulk
Pitch 2.04 mm
Plating Tin
REACH SVHC No SVHC
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating (AC) 150 V
Voltage Rating (DC) 150 V
Width 13.21 mm
Win Source Part Number 1171535-43860-0002
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43860-0002 CAD Model

Description

The Molex 1171535-43860-0002 is a modular connector with a 6-position socket and a pitch of 2.04mm.

  • Color: Black
  • Termination: Through-hole
  • Current Rating: 1.5A
  • Contact Resistance: 20 mΩ
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Housing Material: Thermoplastic
  • Approvals: CSA and UL
  • Angle: Right-angled
  • Housing Color: Black
  • Lead-Free: Yes
  • Maximum Operating Temperature: 85°C
  • Voltage Rating: 150V AC and DC

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0532 $51.3300
60+ $1.6847 $101.0820
92+ $1.6321 $150.1532
127+ $1.5794 $200.5838
164+ $1.5268 $250.3952
220+ $1.3688 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess