EN
  • EN
  • DE

43045-2406

Part No 43045-2406
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Right Angle, with Press-fit Metal Retention Clip, 24 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128685-43045-2406
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43045-2406 CAD Model

Description

The Molex 43045-2406 is a Micro-Fit 3.0™ connector header, designed for demanding wire-to-board applications requiring a high pin count within a compact footprint. This 24-circuit, dual-row header provides a robust and reliable connection in environments where space is limited and secure mating is crucial. Its positive locking feature and high-temperature thermoplastic housing make it suitable for a wide range of industrial and consumer applications.

Applications:

  • Industrial Automation
  • Robotics
  • Medical Equipment
  • Telecommunications
  • Data Centers
  • Consumer Electronics
  • Power Supplies

Features:

  • Micro-Fit 3.0™ Design: Compact size with a 3.0mm pitch for high-density applications.
  • 24 Circuits: High pin count for complex signal and power distribution.
  • Dual-Row Configuration: Maximizes circuit density within a small footprint.
  • Through-Hole Termination: Provides a secure and reliable connection to the PCB.
  • Positive Locking Feature: Prevents accidental disconnections, ensuring a stable connection.
  • High-Temperature Thermoplastic Housing: Withstands high temperatures during soldering and operation.
  • Polarization: Prevents mismating, ensuring correct connections.

Benefits:

  • Space Savings: The Micro-Fit 3.0™ design allows for higher density packaging, reducing the overall size of the electronic device.
  • Reliable Connection: The positive locking feature ensures a secure and stable connection, minimizing the risk of signal interruption or power loss.
  • Easy Assembly: The through-hole termination simplifies the soldering process, reducing assembly time and costs.
  • Durable and Long-Lasting: The high-temperature thermoplastic housing and quality materials ensure long-term reliability and resistance to environmental factors.
  • Versatile Application: Suitable for a wide range of applications due to its compact size, high pin count, and secure locking features.
  • Reduced Risk of Mismating: Polarization feature guarantees correct connections.

Additional Details:

The 43045-2406 is designed to mate with Molex Micro-Fit 3.0™ receptacles. It has a current rating of up to 5.0A per circuit. The housing is made of high-temperature thermoplastic, allowing it to withstand reflow soldering processes. It meets industry standards for flammability and environmental compliance. It is RoHS compliant.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4072 $62.0360
10+ $10.1803 $101.8030
16+ $9.8622 $157.7952
21+ $9.5440 $200.4240
28+ $9.2259 $258.3252
37+ $8.2715 $306.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess