EN
  • EN
  • DE

43045-1227

Part No 43045-1227
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT 3.0 VERT TH HDR DR TIN / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Manufacturer Molex
Packaging Tray
Product Status Active
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-43045-1227
Standard Package 1
Win Source Part Number 1333078-43045-1227
Ultra Librarian 3D Model Ultra Librarian 43045-1227 CAD Model

Description

The Molex 43045-1227 is a Micro-Fit 3.0 header designed for wire-to-board connections. This header is a crucial component in electronic assemblies, ensuring secure and reliable connections. It is part of the Micro-Fit 3.0 connector system, which is renowned for its compact size and high-density capabilities.

Applications

  • Consumer electronics: Used in various consumer electronic devices such as DVD players, set-top boxes, and audio systems.
  • Automotive industry: Employed in automotive applications including body control modules, lighting systems, and sensor interfaces.
  • Industrial automation: Integrated into industrial equipment, PLCs, and motor control systems.
  • Data centers: Used in servers, storage devices, and networking equipment.
  • Telecommunications: Found in telecommunication infrastructure like routers, switches, and base stations.

Features

  • Micro-Fit 3.0 design: Compact size is ideal for high-density applications.
  • Dual-row configuration: Enhances contact reliability and electrical performance.
  • Through-hole termination: Provides a robust and dependable connection to the printed circuit board (PCB).
  • Positive locking: Ensures secure mating with the corresponding receptacle, preventing accidental disconnections.
  • Polarization: Prevents mismating and ensures correct orientation during assembly.
  • Durable material: Constructed from high-quality materials for long-term reliability and performance.

Benefits

  • Reliable connections: Offers stable and secure electrical connections, reducing the potential for signal loss or intermittent failures.
  • Space-saving: Compact design allows for efficient use of space on densely populated circuit boards and within electronic devices.
  • Easy assembly: Designed for straightforward and quick assembly, which helps to minimize manufacturing time and costs.
  • Versatile applications: Suitable for a broad range of applications across various industries, making it a flexible connectivity solution.
  • Improved performance: Enhances the overall performance and reliability of electronic systems by providing secure and stable connections.

Additional Details

The 43045-1227 header is designed to be used with Molex's Micro-Fit 3.0 receptacles. It meets industry standards for both safety and performance. It is typically used with compatible receptacle housings and crimp terminals to create a complete wire-to-board connection. Its durable construction ensures it can withstand harsh environments and mechanical stresses.

This is a 12 circuit header with a tin finish and black color. The pitch is 3.00mm. It is RoHS compliant.

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3300 $53.2000
95+ $1.0913 $103.6735
145+ $1.0572 $153.2940
200+ $1.0231 $204.6200
255+ $0.9890 $252.1950
340+ $0.8867 $301.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess