EN
  • EN
  • DE

43045-1011

Part No 43045-1011
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Right Angle, with Solder Tab, 10 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815610-43045-1011
Ultra Librarian 3D Model Ultra Librarian 43045-1011 CAD Model

Description

The Molex 43045-1011 is a Micro-Fit 3.0 receptacle housing designed for wire-to-wire and wire-to-board applications. It is a crucial component for creating reliable and compact connections in various electronic devices. This housing ensures secure mating with corresponding headers or plugs, providing a robust interconnect solution.

Applications

  • Consumer electronics: Used in devices like televisions, gaming consoles, and home appliances for internal wiring and connections.
  • Industrial automation: Employed in control systems, robotics, and machinery for signal and power transmission.
  • Automotive: Found in vehicle electronics such as lighting systems, infotainment, and engine control units.
  • Telecommunications: Utilized in networking equipment, servers, and communication devices for data and power connections.
  • Medical equipment: Integrated into medical devices for reliable and secure connections in sensitive applications.

Features

  • Micro-Fit 3.0 compatibility: Ensures compatibility with other Micro-Fit 3.0 series components for flexible design options.
  • Single row: Offers a compact design suitable for space-constrained applications.
  • 10 circuits: Accommodates multiple connections within a single housing.
  • Positive locking: Provides a secure connection, preventing accidental disconnections.
  • Durable material: Constructed from high-quality materials for long-lasting performance and resistance to harsh environments.
  • Polarization: Features polarization to prevent mismating, ensuring correct connections.

Benefits

  • Reliable connection: Positive locking and durable materials ensure a stable and secure connection, reducing the risk of failures.
  • Compact design: Micro-Fit 3.0 design allows for high-density connections in space-limited applications.
  • Versatile application: Suitable for a wide range of industries and applications, offering flexibility in design.
  • Easy assembly: Designed for easy and efficient assembly, reducing production time and costs.
  • Prevents mismating: Polarization feature prevents incorrect connections, ensuring proper functionality and preventing damage to equipment.

Additional Details

The 43045-1011 receptacle housing has a 3.0mm pitch and is typically made of UL 94V-0 rated material, ensuring flammability resistance. It is designed to accept crimp terminals that provide a gas-tight connection, further enhancing reliability. The operating temperature range is typically between -40°C and +105°C, making it suitable for a wide range of environmental conditions. It is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3871 $50.3226
15+ $6.8817 $103.2255
23+ $6.6667 $153.3341
32+ $6.4516 $206.4512
41+ $6.2366 $255.7006
54+ $5.5914 $301.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess