EN
  • EN
  • DE
  • IT

43020-0409

Part No 43020-0409
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Micro-Fit 3.0 Plug Housing, Dual Row, 4 Circuits, UL 94V-0, Low-Halogen Since Inception, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin US
Glow Wire Compliant Compliant
Halogen Free Low Halogen
Number of Rows 2
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1186322-43020-0409
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43020-0409 CAD Model

Description

The Molex 43020-0409 is a Micro-Fit 3.0 receptacle housing designed for wire-to-wire and wire-to-board applications. This component is a critical part of the Micro-Fit 3.0 connector system, known for its compact design and high current carrying capabilities. It facilitates reliable and secure connections in various electronic devices and systems.

Applications

  • Consumer electronics (e.g., appliances, gaming consoles)
  • Automotive industry (e.g., control systems, lighting)
  • Industrial equipment (e.g., robotics, automation systems)
  • Telecommunications equipment (e.g., servers, routers)
  • Medical devices (e.g., diagnostic equipment, monitoring systems)

Features

  • Compact Design: Micro-Fit 3.0 connectors offer a smaller footprint compared to traditional power connectors, saving valuable board space.
  • Positive Locking: Provides a secure connection, preventing accidental disconnections due to vibration or movement.
  • Polarization: Ensures correct mating orientation, preventing damage to the connector or connected components.
  • High Current Capacity: Designed to handle significant current loads, suitable for power applications.
  • Durable Material: Constructed from high-quality materials to withstand harsh environments and ensure long-term reliability.

Benefits

  • Reliable Connection: The positive locking feature and durable construction ensure a stable and dependable connection, reducing the risk of failures.
  • Space Savings: The compact design allows for higher density packaging, enabling smaller and more efficient electronic devices.
  • Easy Assembly: The housing is designed for easy wire termination and assembly, reducing manufacturing time and costs.
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to industrial equipment.
  • Improved Performance: The high current capacity and low contact resistance contribute to improved system performance and efficiency.

Additional Details

The 43020-0409 receptacle housing is typically used with Micro-Fit 3.0 terminals and headers to create complete connector assemblies. It supports a 3.0mm pitch and is available in various circuit sizes. The housing is made of UL 94V-0 rated material, ensuring flame retardancy and safety. It is designed for crimp termination, providing a gas-tight connection for optimal performance. Proper tooling is recommended for crimping the terminals to ensure a reliable and consistent connection. The operating temperature range typically spans from -40°C to +105°C, making it suitable for a wide range of environmental conditions.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9954 $54.7470
125+ $0.8168 $102.1000
190+ $0.7912 $150.3280
265+ $0.7657 $202.9105
340+ $0.7402 $251.6680
455+ $0.6636 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,965 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess