EN
  • EN
  • DE

42818-0412

Part No 42818-0412
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 10.00mm Pitch Mini-Fit Sr. Plug Housing, Single Row, Panel Mount, 4 Circuit, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Color Black
Connector Type Power, Rectangular
Contact Gender Male
Contact Plating Tin
Contact Resistance 1 mΩ
Country of Origin US
Current Rating 50 A
Depth 34.6 mm
Diameter 10 mm
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Housing Material Polyester
Insulation Resistance 1 GΩ
Lead Free Lead Free
Length 51.3 mm
Material Polyester
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Panel
Number of Circuits 4
Number of Contacts 4
Number of Pins 4
Number of Poles 4
Number of Positions 4
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 10 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Solder
Voltage Rating (AC) 250 V
Voltage Rating (DC) 600 V
Width 13.8 mm
Wire/Cable Gauge 9 AWG
Working Voltage 600 V
Win Source Part Number 1157614-42818-0412
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 42818-0412 CAD Model

Description

The Molex 1157614-42818-0412 is a rectangular power connector with 4 contacts.

  • Contacts: 4
  • Pitch: 10mm
  • Current Rating: 50A
  • Housing Material: Polyester
  • Contact Plating: Tin
  • Voltage Rating: 600V
  • Approvals: CSA, TUV, and UL
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Length: 51.3mm
  • Width: 13.8mm
  • Depth: 34.6mm
  • Mounting: Panel
  • Temperature Range: -40°C to 105°C
  • Insulation Resistance: 1 GΩ
  • Flammability Rating: UL94 V-0
  • Glow Wire Compliant: No
  • Popularity: Popular
  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
STMicroelectronics
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6884 $58.5140
205+ $0.5648 $115.7840
320+ $0.5475 $175.2000
440+ $0.5301 $233.2440
565+ $0.5128 $289.7320
755+ $0.4597 $347.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,161 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess