EN
  • EN
  • DE

39357-0002

Part No 39357-0002
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description Conn Housing PL 2 POS 3.5mm Crimp ST Cable Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Copper
Contact Plating Tin
Country of Origin US
Current Rating 65 A
Depth 7.29 mm
Flammability Rating UL94 V-0
Gender Male
Halogen Free Low Halogen
Height 8.51 mm
Housing Color Black
Housing Material PBT
Lead Free Yes
Length 3.5 mm
Max Current Rating 17.5 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -30 °C
Mount Through Hole
Number of Circuits 2
Number of Contacts 2
Number of Positions 2
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 3.5 mm
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050
Termination Solder
Voltage Rating 300 V
Weight 1.240008 g
Wire/Cable Gauge 28 AWG
Wire Gauge (Max) 16 AWG
Wire Gauge (Min) 28 AWG
Win Source Part Number 981098-39357-0002
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39357-0002 CAD Model

Description

This Molex, LLC terminal block is a high-quality component designed for use in various electronic applications.

  • Pitch: 3.5 mm
  • Voltage Rating: 300 V
  • Current Rating: 65 A
  • Positions: 2
  • Material: Copper and PBT
  • Orientation: Vertical
  • RoHS Compliant: Yes
  • Packaging: Bulk
  • Wire/Cable Gauge: 28 AWG
  • Low Halogen: Yes
  • Flammability Rating: UL94 V-0
  • Mount: Through hole
  • Wire Gauge: Minimum of 28 AWG and a maximum of 16 AWG
  • Minimum Operating Temperature: -30 °C
  • Maximum Operating Temperature: 85 °C

You May Also Be Interested in

Amphenol Anytek
17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 8-22 AWG
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4221 $56.8840
90+ $1.1669 $105.0210
135+ $1.1304 $152.6040
185+ $1.0940 $202.3900
240+ $1.0575 $253.8000
320+ $0.9481 $303.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,595 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess