Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 400 mA
On-State Resistance (Max) 2 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1014
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580100-CPC1014N
Ultra Librarian 3D Model Ultra Librarian CPC1014N CAD Model

Description

The IXYS 580100-CPC1014N is a solid-state relay from the CPC series.

  • Series: CPC
  • Termination Style: Gull Wing
  • Package: 4-SOP
  • Voltage Input: 1.2VDC
  • Load Current: 400mA
  • On-State Resistance: Maximum 2 Ohms
  • Circuit Configuration: Single-Pole, Normally Open (SPST-NO), providing one form A circuit
  • Mounting: Surface Mountable
  • Standard Package: 100 pcs
  • Product Status: Active
  • Compliance: Compliant with California Prop 65 regulations and is unaffected by REACH.

You May Also Be Interested in

IXYS
DUAL POLE OptoMOS Relay | SSR RELAY SPST-NO 200MA 0-250V
Lowest to $6.8930
ECAD model for LAA127S
Omron
MOS FET Relays | SSR RELAY SPST-NC 100MA 0-350V
Need more? Email Us
ECAD model for G3VM-353B1
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3.5A 0-40V
Need more? Email Us
ECAD model for TLP3544(TP1,F)
Renesas Electronics America
SSR RELAY SPST-NO 150MA 0-400V
Need more? Email Us
ECAD model for PS7341L-1A-A
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Lowest to $68.3340
ECAD model for LR600240D25
IXYS
Dual Single-Pole OptoMOS Relay Normally Open & Normally Closed | SSR RELAY SPST-NO/NC 1A 0-60V
Need more? Email Us
ECAD model for LBA710STR
NEC
8 PIN DIP 400 V BREAKDOWN VOLTAGE 2-CH OPTICAL COUPLED MOSFET
Lowest to $3.0128
ECAD model for PS7141L-2A-E3
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Lowest to $16.2455
ECAD model for CXE240A5
Coto Technology
COTO MOSFET - 1 FORM A, 400V, .0
Need more? Email Us
ECAD model for CT128

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2743 $50.0346
47+ $2.1304 $100.1288
73+ $2.0584 $150.2632
105+ $1.9144 $201.0120
136+ $1.8425 $250.5800
170+ $1.7705 $300.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention