EN
  • EN
  • DE

ADS54RF63EVM

Part No ADS54RF63EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MODULE FOR ADS54RF63  /  ADS54RF63 series 12 Bit 550M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Texas Instruments
Package Box
Number of A/D Converters 1
Number of Bits 12
Sampling Rate (Per Second) 550M
Data Interface LVDS
Input Range 2.2Vpp
Utilized IC / Part ADS54RF63
Supplied Contents Board(s)
Base Product Number ADS54
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names ADS54RF63EVM-ND,296-30668
Standard Package 1
Win Source Part Number 1032067-ADS54RF63EVM
Ultra Librarian 3D Model Ultra Librarian ADS54RF63EVM CAD Model

Description

The ADS54RF63EVM is a high-performance evaluation module (EVM) designed by Texas Instruments to showcase the capabilities of the ADS54RF63, a dual-channel, 12-bit, 550-MSPS analog-to-digital converter (ADC). This evaluation module is an excellent tool for designers and engineers to explore the features and performance of the ADS54RF63 ADC in a variety of applications, including wireless communications, radar systems, test and measurement equipment, and electronic warfare.

Key Features

  • Dual-Channel Operation: The ADS54RF63EVM supports simultaneous sampling of two channels, enabling efficient data acquisition for complex signals.
  • High-Speed ADC: With a sampling rate of up to 550 MSPS, this EVM is well-suited for capturing high-frequency signals with precision.
  • 12-Bit Resolution: The 12-bit resolution provides a fine granularity of signal representation, ensuring accurate digital representation of analog inputs.
  • Flexible Input Range: The EVM allows for various input range configurations, accommodating a wide range of signal amplitudes.
  • Integrated Features: The ADC includes features such as a digital down-converter (DDC), which reduces data rates for ease of processing in digital systems.

Design and Connectivity

The ADS54RF63EVM is designed with user-friendliness in mind, featuring standard connectors for easy integration with test equipment and other systems. It includes an FMC (FPGA Mezzanine Card) connector, which allows for direct connection to compatible FPGA development boards for rapid prototyping and development.

Software Support and Resources

Texas Instruments provides comprehensive software support for the ADS54RF63EVM, including reference drivers and sample code to streamline the development process. Additionally, extensive documentation, application notes, and user guides are available to assist users in maximizing the potential of the ADC within their specific applications.

Applications

The ADS54RF63EVM is versatile and can be utilized in a range of applications, such as:

  • Wireless infrastructure (e.g., base stations for mobile networks)
  • Radar and satellite communication systems
  • High-speed data acquisition systems
  • Medical imaging equipment
  • Test and measurement devices

In summary, the ADS54RF63EVM from Texas Instruments is a robust and flexible evaluation platform ideal for exploring the features of the ADS54RF63 ADC and developing advanced digital processing systems in high-speed signal environments.

You May Also Be Interested in

Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Linear Technology
BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2289IUP / LTC2289 ADC Demonstration Circuit 80MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess