Products specifications

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Manufacturer Molex
Packaging Tray
Product Status Last Time Buy
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.165" (4.20mm)
Number of Positions 24
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.504" (12.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35.4µin (0.90µm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA66), Nylon 6/6
Features Board Lock
Material Flammability Rating UL94 V-2
Insulation Color Natural
Contact Finish Thickness - Post 35.0µin (0.90µm)
Applications General Purpose, Industrial, Telecommunications
Base Product Number 003929
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 39-29-9242-E,0039-29-9242,0039299242-E,39-29-9242,39299242-E,0039-29-9242-E,39299242,5566-24B2,WM7334
Standard Package 1,200
Win Source Part Number 1332883-0039299242
Ultra Librarian 3D Model Ultra Librarian 0039299242 CAD Model

Description

This Molex rectangular connector is a high-quality component for your electronic projects.

  • Positions: 24
  • Type: Header
  • Contact Type: Male Pins
  • Feature: Board Lock
  • Mounting: Through-Hole
  • Contact Material: Brass
  • Contact Finish: Tin
  • Package: Tray
  • Standard Package: 1200
  • Pitch-Mating: 0.165" (4.20mm)
  • Shrouding: Shrouded-4 Wall
  • Material Flammability: UL94 V-2
  • ECCN: EAR99
  • Category: Rectangular Connector Header Male Pins
  • Other Part Numbers: 39-29-9242-E, 0039-29-9242, 0039299242-E, 39-29-9242, 39299242-E, 0039-29-9242-E, 39299242, 5566-24B2, WM7334

You May Also Be Interested in

JST Sales America Inc.
CONN HEADER PA 3POS SIDE SMD / Conn Shrouded Header HDR 3 POS 2mm Solder RA SMD T/R
Lowest to $0.3470
ECAD model for SM03B-PASS-TBT(LF)(SN)
JST Sales America Inc.
CONN HEADER PHD SIDE 16POS 2MM / Conn Shrouded Header (4 Sides) HDR 16 POS 2mm Solder RA Thru-Hole Box
Lowest to $0.3120
ECAD model for S16B-PHDSS(LF)(SN)
JST Sales America Inc.
CONN HEADR SH 14POS SIDE 1MM TIN / Conn Shrouded Header HDR 14 POS 1mm Solder RA SMD T/R
Lowest to $0.7032
ECAD model for SM14B-SRSS-TB(LF)(SN)
Samtec Inc.
ELEVATED SOCKET STRIPS / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for ESD-116-G-23
Sullins Connector Solutions
CONN HEADER FMAL 34PS .1" DL TIN / Conn Socket Strip F 34 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for PPTC172LFBN-RC
Samtec Inc.
.050 MICRO STRIPS / Conn Socket Strip SKT 46 POS 1.27mm Solder ST Thru-Hole Tube
Need more? Email Us
ECAD model for SMS-123-01-G-D
Samtec Inc.
CONN MALE 500POS 10ROW SMD GOLD / Conn Open Pin Field Array HDR 500 POS 1.27mm Solder ST Top Entry SMD SEARAY™ T/R
Lowest to $68.3275
ECAD model for SEAM-50-02.0-S-10-2-A-K-TR
Samtec Inc.
CONN RCPT .100" 32POS DUAL GOLD / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for SSW-116-01-S-D
Sullins Connector Solutions
CONN FMALE 28POS .1" SMD GOLD / Conn Socket Strip F 28 POS 2.54mm Solder ST SMD
Need more? Email Us
ECAD model for PPPC281KFXC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention