EN
  • EN
  • DE

39100-2007

Part No 39100-2007
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description 10.00mm Pitch Beau Eurostyle Two-Screw Terminal Strips, 7 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin CN
Number of Circuits 7
Number of Rows 2
Orientation Vertical
RoHS Non-Compliant
Win Source Part Number 1011920-39100-2007
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39100-2007 CAD Model

Description

The Molex 39100-2007 is a terminal block designed for secure and organized wire connections. Manufactured by Molex, a renowned provider of interconnect solutions, this terminal block offers reliable performance in a variety of electrical applications.

Applications:

  • Industrial control systems: Providing termination points for wiring in control panels and machinery.
  • Power supplies: Connecting input and output wires in power supply units.
  • Building automation: Used in HVAC systems, lighting controls, and security systems.
  • Telecommunications equipment: Facilitating connections in communication devices.
  • General purpose wiring: Suitable for various electrical and electronic projects requiring secure wire termination.

Features:

  • Screw-type termination: Provides secure and reliable wire clamping using screws.
  • Multiple poles: Designed with multiple connection points for connecting multiple wires. (Number of poles needs verification from datasheet).
  • High-quality materials: Constructed from durable materials to ensure long-lasting performance.
  • Easy wire insertion: Streamlined design for quick and convenient wire insertion.
  • Compact size: Space-saving design for use in confined areas.
  • Robust construction: Withstands vibration and mechanical stress.

Benefits:

  • Secure and reliable connections: Screw termination ensures a stable electrical connection, minimizing the risk of loose wires.
  • Organized wiring: Simplifies wiring management, making it easier to troubleshoot and maintain electrical systems.
  • Enhanced safety: Provides insulated connection points to prevent electrical hazards.
  • Easy to install: User-friendly design for quick and simple installation.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

  • Number of Poles: Verify number of poles from the datasheet.
  • Wire Gauge: Check the datasheet for the supported wire gauge range.
  • Voltage Rating: Check datasheet for voltage rating.
  • Current Rating: Check datasheet for current rating.
  • Insulation Material: Verify the insulation material from the datasheet (typically polyamide or similar).
  • Mounting: Typically designed for panel mounting or DIN rail mounting.

You May Also Be Interested in

Amphenol Anytek
17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess