EN
  • EN
  • DE
  • IT

39-29-6048

Part No 39-29-6048
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description A-5566-04AGS-2  /  Connector Header position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Box
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-39-29-6048
Standard Package 1
Win Source Part Number 1038358-39-29-6048
Ultra Librarian 3D Model Ultra Librarian 39-29-6048 CAD Model

Description

The Molex 39-29-6048 is a circular connector housing designed for a variety of applications requiring secure and reliable electrical connections. As a component in Molex's broad interconnect solutions portfolio, this housing provides mechanical protection and precise alignment for electrical contacts, ensuring efficient signal and power transmission in demanding environments. It is engineered for durability, ease of assembly, and compatibility with industry standards.

Applications

  • Industrial control systems
  • Automotive electronics
  • Aerospace and defense applications
  • Medical equipment
  • Telecommunications equipment
  • Robotics and automation systems

Features

  • Robust construction: Typically made from high-quality plastic materials resistant to environmental factors and physical stress.
  • Polarization features: Ensures correct mating orientation to prevent accidental misconnections.
  • Secure locking mechanism: Provides a reliable connection that withstands vibration and shock.
  • Multiple contact positions: Supports various circuit configurations to meet different application needs.
  • Compact design: Allows for efficient use of space in dense electronic assemblies.
  • Easy assembly: Designed for quick and straightforward installation, reducing assembly time.

Benefits

  • Increased reliability: Minimizes the risk of connection failures, ensuring consistent performance in critical applications.
  • Improved safety: Provides insulation and protection against electrical hazards, enhancing overall system safety.
  • Reduced downtime: Secure and stable connections minimize interruptions and reduce the need for frequent maintenance.
  • Streamlined assembly: Simplifies the manufacturing process, saving time and reducing labor costs.
  • Versatile application: Suitable for use in a wide range of industries and demanding applications.
  • Cost-effective solution: Offers a balance of performance, durability, and affordability.

Additional Details

Detailed specifications, including voltage and current ratings, operating temperature range, and material properties, can be found in the Molex datasheet for the 39-29-6048. Proper crimping tools and techniques are essential for ensuring optimal contact performance and long-term reliability. This housing is typically used with compatible terminals and mating connectors to create a complete and robust interconnect system. The exact number of circuits supported depends on the specific configuration, as detailed in the product documentation. Consult the Molex documentation for specific information regarding mating parts, wire gauges, and other relevant technical details.

You May Also Be Interested in

Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
Automotive Connectors BR AWY PL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6559 $57.9565
75+ $1.3587 $101.9025
115+ $1.3163 $151.3745
160+ $1.2738 $203.8080
205+ $1.2314 $252.4370
275+ $1.1040 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess