EN
  • EN
  • DE

39-00-0435

Part No 39-00-0435
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description Mini-Fit Female Crimp Terminal Selective Gold (Au) and Selective Tin (Sn) over Nickel (Ni) 22-28 AWG Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Signal
Contact Gender Female
Contact Material Brass
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin US
Current Rating 5 A
Depth 2.3 mm
Gender Female
Halogen Free Low Halogen
Height 2.3 mm
Insulation Non-Insulated
Length 14.7 mm
Max Current Rating 9 A
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable
Orientation Straight
Plating Tin
Radiation Hardening No
RoHS Compliant
Shielding Unshielded
Termination Crimp
Voltage Rating 600 V
Wire/Cable Gauge 28 AWG
Wire Gauge (Max) 22 AWG
Wire Gauge (Min) 28 AWG
Win Source Part Number 999906-39-00-0435
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-00-0435 CAD Model

Description

The Molex 999906-39-00-0435 is a female PCB signal connector with a crimp termination. This unshielded connector has a voltage rating of 600 V and a current rating of 5 A.

  • Gender: Female
  • Type: PCB signal connector
  • Termination: Crimp
  • Shielded: Unshielded
  • Voltage Rating: 600 V
  • Current Rating: 5 A
  • Orientation: Straight
  • Contact Plating: Gold
  • Contact Resistance: 20 mΩ
  • Insulated: Non-insulated
  • Height: 2.3 mm
  • Depth: 2.3 mm
  • Length: 14.7 mm
  • Plating: Tin
  • Wire/Cable Gauge: 28 AWG to 22 AWG
  • Category: Card edge connector, edgeboard connectors
  • RoHS: Compliant

You May Also Be Interested in

Samtec Inc.
CONN EDGE DUAL FMALE 60POS 0.039 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
TE Connectivity
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.4926
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 80POS 0.031 / 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $5.9780
TE Connectivity
CABLE REC ASSY, 84 P, VERT, SLIV
Lowest to $2.5450
Samtec Inc.
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.0901
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $11.7000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5448 $51.7560
225+ $0.4471 $100.5975
350+ $0.4331 $151.5850
480+ $0.4191 $201.1680
620+ $0.4052 $251.2240
830+ $0.3632 $301.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,503 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess