EN
  • EN
  • DE

39-00-0288

Part No 39-00-0288
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.36mm (.093") Diameter, Standard .093" Pin and Socket Crimp Terminal, Series 1189, Female
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128349-39-00-0288
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 39-00-0288 CAD Model

Description

The 39-00-0288 is a KK 254 Connector Housing manufactured by Molex, LLC. This housing is designed to accommodate crimp terminals for wire-to-board or wire-to-wire connections. It is commonly used in a wide variety of electronic applications where a reliable and cost-effective interconnection solution is required.

Applications

  • General-Purpose Interconnects: Used for connecting wires to circuit boards in various electronic devices.
  • Signal and Power Connections: Employed for both signal and power transmission in electronic systems.
  • Appliance Wiring: Found in the internal wiring of household appliances.
  • Automotive Wiring Harnesses: Utilized in automotive applications for connecting various electronic components.
  • Control Systems: Used in industrial control systems for connecting sensors and actuators.

Features

  • KK 254 Series: Part of the widely recognized KK 254 connector system.
  • 28 Circuits: Provides connectivity for twenty-eight individual circuits.
  • Durable Housing Material: Constructed from robust materials to withstand environmental stresses.
  • Polarization Features: Designed with polarization features to prevent mis-mating.
  • Accepts Crimp Terminals: Compatible with standard crimp terminals for easy wire termination.

Benefits

  • Reliable Connection: Provides a secure and dependable electrical connection.
  • Versatile Application: Suitable for a broad range of electronic applications.
  • Cost-Effective Solution: Offers a low-cost interconnection option.
  • Easy Assembly: Crimp terminal compatibility allows for quick and easy assembly.
  • Error Prevention: Polarization features minimize the risk of incorrect connections.

Additional Details

The KK 254 connector system is a widely used standard in the electronics industry. The 39-00-0288 housing is designed to work with corresponding KK 254 series crimp terminals. These terminals are crimped onto the wires and then inserted into the housing, creating a secure and reliable connection. The housing provides insulation and protection for the terminals, ensuring long-term performance.

Molex, LLC is a global leader in the design and manufacture of electronic connectors and interconnect solutions. Their products are known for their quality, reliability, and performance, and are used in a wide range of industries worldwide.

When using connectors like the 39-00-0288, it is essential to select appropriate crimp terminals that are compatible with the wire gauge and current carrying requirements of the application. Molex provides detailed datasheets and specifications for their connectors, including information on compatible terminals, dimensions, and performance characteristics. Proper crimping techniques and tooling are also crucial to ensure a reliable and long-lasting connection.

You May Also Be Interested in

TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess