EN
  • EN
  • DE

38710-7404

Part No 38710-7404
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description Cross Referenced to MOLEX - Part MOL38710-7404
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 973866-38710-7404
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 38710-7404 CAD Model

Description

The Molex 38710-7404 is a high-quality terminal block designed for secure and reliable wire connections in a variety of electrical and electronic applications. This terminal block is part of Molex's extensive range of interconnect solutions, known for their durability and performance.

Applications

  • Industrial control systems
  • Power distribution panels
  • HVAC systems
  • Lighting fixtures
  • Telecommunications equipment

Features

  • Durable Construction: Made from high-grade materials for long-lasting performance in demanding environments.
  • Secure Wire Termination: Provides a reliable and secure connection to prevent accidental disconnections.
  • Compact Design: Space-saving design allows for high-density wiring configurations.
  • Easy Installation: Designed for quick and easy installation, reducing assembly time.
  • High Current Capacity: Suitable for applications requiring high current flow.

Benefits

  • Enhanced Reliability: Ensures a stable and secure electrical connection, minimizing downtime and maintenance.
  • Improved Safety: Reduces the risk of electrical hazards due to loose or faulty connections.
  • Cost Savings: Long-lasting durability reduces the need for frequent replacements.
  • Efficient Wiring: Simplifies wiring processes and improves overall system organization.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details

The 38710-7404 terminal block typically features a specific number of poles or positions to accommodate multiple wire connections. It is designed to accept a specific range of wire gauges, ensuring compatibility with various wiring standards. The housing material is often made from a flame-retardant plastic, providing additional safety. The terminal block may also include features such as test points for easy circuit testing and diagnostics.

Specifications can vary, so consulting the official Molex datasheet for the 38710-7404 is recommended for detailed information on voltage and current ratings, wire gauge compatibility, and environmental operating conditions. Proper installation and maintenance are crucial to ensure the long-term reliability of the terminal block.

You May Also Be Interested in

Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0212
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess