EN
  • EN
  • DE

36644-0004

Part No 36644-0004
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 2.13mm Diameter MLX Pin and Socket Receptacle, 4 Circuit, PA Polyamide Nylon 6/6 94V-2, Glow-Wire Capable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin IN
Gender Receptacle
Glow Wire Compliant Compliant
Number of Rows 1
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1192165-36644-0004
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 36644-0004 CAD Model

Description

The Molex 36644-0004 is a Micro-Fit 3.0 receptacle housing designed for wire-to-wire and wire-to-board connections. This housing is part of the Micro-Fit 3.0 connector system, known for its compact size and high current carrying capabilities, making it suitable for a wide range of applications.

Applications

  • Power supplies
  • Consumer electronics
  • Automotive applications (lighting, sensors)
  • Industrial control systems
  • Data communications equipment

Features

  • Compact design: Micro-Fit 3.0 connectors offer a small footprint, saving space on the PCB or within the application.
  • Positive locking: Provides a secure connection, preventing accidental disconnections due to vibration or movement.
  • Fully polarized housing: Ensures correct mating, preventing damage to the connector or equipment.
  • Terminal Position Assurance (TPA): Offers an additional layer of security by ensuring that the terminals are fully seated and locked in the housing.
  • Durable material: Constructed from high-quality materials to withstand harsh environments and provide long-lasting performance.

Benefits

  • Reliable connection: The positive locking and TPA features ensure a secure and stable electrical connection.
  • Space-saving: The compact design allows for use in applications where space is limited.
  • Easy to use: The polarized housing and intuitive design simplify the assembly process.
  • Versatile: Suitable for a wide range of applications due to its high current carrying capacity and compact size.
  • Cost-effective: Offers a balance of performance and price, making it a competitive solution for various connectivity needs.

Additional Details

The 36644-0004 receptacle housing is typically used with Micro-Fit 3.0 series terminals. It's crucial to select the appropriate terminals and wire gauge to ensure optimal performance and compliance with safety standards. The housing is designed to meet industry standards for flammability and environmental protection. Refer to the Molex datasheet for complete specifications, including voltage and current ratings, operating temperature range, and mating connector information.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess