The 34791-0180 is a Micro-Fit 3.0 Connector Housing manufactured by Molex, LLC. It is part of the Micro-Fit 3.0 connector system, known for its compact size and reliable performance. This housing is designed to accommodate crimp terminals for wire-to-board or wire-to-wire connections.
Applications
- Power supplies
- Data communications equipment
- Industrial automation
- Consumer electronics
- Automotive electronics
Features
- Micro-Fit 3.0 connector system
- Single Row
- 8 Circuits
- Positive locking feature
- Polarization to prevent mismating
Benefits
- Compact design for space-saving applications
- Reliable electrical connection
- Secure mating
- Easy to assemble
- Versatile for various applications
Specifications
Number of Circuits: 8
Row: Single
Pitch: 3.0 mm
Material: Consult datasheet for specific material (typically UL 94V-0 rated plastic)
Color: Consult datasheet for color information (typically natural or black)
Operating Temperature: Consult datasheet for operating temperature range.
Mates With: Micro-Fit 3.0 headers and receptacles
The Molex 34791-0180 Micro-Fit 3.0 connector housing provides a reliable and compact solution for connecting wires in various electronic applications. The positive locking feature ensures a secure connection, preventing accidental disconnections. The polarization feature prevents mismating, ensuring proper circuit connections. It's important to refer to the Molex datasheet for precise material specifications, color, and operating temperature to ensure suitability for the intended environment and application. This connector housing is commonly used in applications requiring a small form factor and reliable connection.