EN
  • EN
  • DE

34729-0120

Part No 34729-0120
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description STAC64 ASSY RCPT 12 CKT BLK POL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906630-34729-0120
Ultra Librarian 3D Model Ultra Librarian 34729-0120 CAD Model

Description

The 34729-0120 is a Micro-Fit 3.0 connector housing manufactured by Molex, LLC. It is a key component in electrical connections, offering a secure and reliable interface for wire-to-board and wire-to-wire applications. Part of the extensive Micro-Fit 3.0 connector system, this housing ensures proper mating and electrical conductivity in a variety of applications.

Applications

  • Automotive Electronics: Used in various automotive control systems and wiring harnesses.
  • Industrial Automation: Applied in control panels, machinery, and robotic systems.
  • Consumer Electronics: Found in appliances, entertainment devices, and other consumer products.
  • Telecommunications Equipment: Used in networking devices, servers, and communication infrastructure.
  • Medical Devices: Incorporated in diagnostic equipment and other medical instruments.

Features

  • Micro-Fit 3.0 Design: Ensures compatibility within the Micro-Fit 3.0 connector family.
  • Positive Locking Mechanism: Provides a secure and reliable connection, preventing accidental disconnections.
  • Durable Housing Material: Offers resistance to vibration, shock, and environmental factors.
  • Compact Size: Allows for high-density packaging and efficient use of space.
  • UL and CSA Certified: Meets industry safety standards for electrical connections.

Benefits

  • Reliable Electrical Connection: Ensures consistent and stable electrical performance.
  • Secure Mating: Positive locking mechanism prevents accidental disconnections, reducing downtime.
  • Long-Term Durability: Robust housing material withstands harsh environmental conditions.
  • Space Efficiency: Compact design allows for high-density packaging in space-constrained applications.
  • Compliance with Safety Standards: UL and CSA certifications ensure safe and reliable operation.

Additional Details

The 34729-0120 connector housing has a specific number of circuits/positions (consult the Molex datasheet for details). It is typically made from a durable plastic material with flammability ratings according to UL standards. The connector is designed for easy assembly with appropriate terminals and mating connectors from the Micro-Fit 3.0 series. Proper crimping tools and techniques are required to ensure a reliable and secure connection. For detailed specifications, including voltage and current ratings, temperature ranges, and mating connector information, always refer to the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess