EN
  • EN
  • DE

0345860001

Part No 0345860001
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN GROMMET SEAL PLUG 0.64MM / Connector Polarizing Device (Key, Plug, Post) For MX123 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Manufacturer Molex
Packaging Bag
Accessory Type Polarizing Device (Key, Plug, Post)
Number of Positions 1
For Use With/Related Products MX123 Series
Base Product Number 034586
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 34586-0001,034586-0001,WM7419,345860001
Standard Package 1
Win Source Part Number 1334515-0345860001
Ultra Librarian 3D Model Ultra Librarian 0345860001 CAD Model

Description

The Molex 345860001 is a rectangular connector system utilized in a wide array of applications requiring reliable signal and power connections. Part of a connector family designed for versatility and durability, the 345860001 is often found in wire-to-board configurations, providing a secure and efficient interface.

Applications

  • Industrial Automation Equipment
  • Automotive Control Systems
  • Medical Equipment
  • Data Communication Devices
  • Consumer Electronics

Features

  • Rectangular Housing: Provides a compact and organized connection interface.
  • Robust Construction: Ensures durability and resistance to vibration and shock.
  • Polarization Key: Prevents incorrect mating, ensuring proper connection integrity.
  • Positive Locking Mechanism: Offers secure retention, preventing accidental disconnections.
  • Variety of Contact Options: Accommodates different wire gauges and current requirements.

Benefits

  • Reliable Electrical Performance: Ensures consistent signal and power transmission.
  • Enhanced Durability: Withstands harsh environmental conditions, prolonging service life.
  • Simplified Assembly: Facilitates quick and easy installation, reducing labor costs.
  • Secure Connection: Minimizes the risk of accidental disconnections, ensuring system uptime.
  • Broad Application Range: Suitable for diverse industries and applications.

Technical Specifications

Detailed technical specifications for the Molex 345860001 connector, including the number of circuits, voltage rating, current rating, wire gauge range, and operating temperature, can be found in the official Molex datasheet. The connector body is typically made of a durable plastic material, and the contacts are made of a copper alloy with plating (such as tin or gold) to provide optimal conductivity and corrosion resistance. Always consult the Molex datasheet to confirm the precise specifications for your specific application requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess