EN
  • EN
  • DE

33011-2003

Part No 33011-2003
Manufacturer Molex, LLC
Catalog Rectangular Connector Contacts
Description MX150 BLD TERM SIL 14AWG B WIND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Blade
Contact Termination Crimp
Wire Gauge 14 AWG
Contact Finish Silver
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1610455-33011-2003
Ultra Librarian 3D Model Ultra Librarian 33011-2003 CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
CONN SOCKET 26AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
Automotive Connectors FLA-STE-KO
Need more? Email Us
TE Connectivity
CONN SOCKET 22-26AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN PIN 14-20AWG CRIMP TIN
Need more? Email Us
TE Connectivity
Connector Accessory, 0.13in Min
Lowest to $0.2846
TE Connectivity
Connectors, Power Connectors
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 20-22AWG CRIMP TIN
Need more? Email Us
TE Connectivity
2.8MM BLD,SEAL,16AWG,REVREEL
Need more? Email Us
TE Connectivity
CONN 6AWG CRIMP SILVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess