EN
  • EN
  • DE

1326031-9

Part No 1326031-9
Manufacturer TE Connectivity
Catalog Rectangular Connector Contacts
Description 2.8MM BLD,SEAL,16AWG,REVREEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Pin or Socket Blade
Contact Termination Crimp
Wire Gauge 16 AWG
Contact Finish Tin
Ultra Librarian 3D Model Ultra Librarian 1326031-9 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
2.8MM BLD,SEAL,16AWG,REVREEL
Need more? Email Us
TE Connectivity
MQS BUCHS-KONTAKT
Need more? Email Us
TE Connectivity
Connector Accessory, 0.13in Min
Lowest to $0.2846
TE Connectivity
CONN SOCKET 18-24AWG CRIMP GOLD
Need more? Email Us
JAE Electronics
CONN SOCKET 18-22AWG CRIMP GOLD
Lowest to $0.8052
TE Connectivity
Connectors, Power Connectors
Need more? Email Us
TE Connectivity
250 FASTON,REC.,22-18 AWG,BR
Need more? Email Us
TE Connectivity
CONN PIN 14-20AWG CRIMP TIN
Need more? Email Us
JAE Electronics
CONN SOCKET 16-20AWG CRIMP TIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess