EN
  • EN
  • DE

26-48-1026

Part No 26-48-1026
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 396 Breakaway Header, Right-Angle with Friction Lock, 2 Circuits, Tin (Sn) Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Color Black
Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 7 A
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Housing Color Black
Housing Material Polyester
Insulation Resistance 500 GΩ
Lead Free Lead Free
Lead Pitch 3.96 mm
Max Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 2
Number of Contacts 2
Number of Positions 2
Number of Rows 1
Orientation Right Angle, Vertical
Packaging Bulk
Pitch 3.96 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Through Hole
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1132973-26-48-1026
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 26-48-1026 CAD Model

Description

This Molex circular connector housing is designed to provide reliable and secure connections for electronic devices.

  • Gender: Male
  • Current Rating: 7 A
  • Voltage Rating: 250 V
  • Mounting: Through-hole mounted
  • Pitch: 3.96 mm
  • Contact Material: Brass
  • Contact Plating: Tin
  • Housing Material: Polyester
  • Housing Color: Black
  • Orientation: Right-angle and vertical
  • RoHS Compliant: Yes
  • Approvals: CSA, TUV, and UL
  • Supply and Demand Status: Limited
  • Popularity: Highly popular
  • Suitable Applications: Computers, servers, and other high-performance devices

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 33POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 32POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess