EN
  • EN
  • DE

22-01-1102

Part No 22-01-1102
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 2.50mm Pitch KK WTB Housing Female Friction Lock for 2759/5159 Crimp Terminals 10 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Nylon, Polyamide
Color Natural
Contact Gender Female
Country of Origin TW
Depth 12.7 mm
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Natural
Housing Material Nylon
Lead Free Yes
Length 25.5 mm
Material Nylon
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 10
Number of Positions 10
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2.5 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Width 6.6 mm
Win Source Part Number 1035590-22-01-1102
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-01-1102 CAD Model

Description

The Molex 1035590-22-01-1102 is a 10-position, 2.5mm pitch, straight receptacle connector.

  • Color: Natural
  • Housing Material: Nylon
  • Termination Method: Crimping
  • Contacts: 10
  • Length: 25.5mm
  • Width: 6.6mm
  • Depth: 12.7mm
  • Halogen Content: Low Halogen
  • Lead-Free: Yes
  • Maximum Operating Temperature: 105°C
  • Maximum Voltage Rating: 250.25kV DC
  • RoHS Compliant: Yes
  • Used in: OEM Parts (0-9)
  • Alternative Parts (Cross-Reference): 1-1969442-0, 51103-1000, 1-2110992-0, and more

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,330+ $0.0993 $231.3690
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess