EN
  • EN
  • DE

213226-1010

Part No 213226-1010
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Wire to Board CLIK-Mate Receptacle Single Row 10 Position 1.5mm Right Angle Surface Mount Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin JP
Number of Circuits 10
Number of Rows 1
Orientation Right Angle
RoHS Compliant
Win Source Part Number 1012233-213226-1010
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 213226-1010 CAD Model

Description

The Molex 213226-1010 is a circular connector housing, designed to provide a secure and reliable connection in a variety of applications. This housing is part of Molex's extensive line of circular connectors, known for their durability and ability to withstand harsh environmental conditions. It is engineered to protect and organize electrical contacts within a circular interface, ensuring optimal performance.

Applications:

  • Industrial Automation Equipment
  • Medical Devices
  • Aerospace and Defense Systems
  • Robotics
  • Transportation Systems

Features:

  • Durable Construction: Made from high-quality materials that provide excellent resistance to environmental factors such as temperature, humidity, and vibration.
  • Secure Mating: Features a reliable locking mechanism that ensures a stable and secure connection, preventing accidental disconnections.
  • Compact Design: Offers a space-saving solution for applications where size and weight are critical considerations.
  • Easy Assembly: Designed for quick and efficient assembly, reducing installation time and costs.
  • Environmental Protection: Provides protection against dust, moisture, and other contaminants, ensuring reliable performance in challenging environments.

Benefits:

  • Enhanced Reliability: The robust design and secure mating mechanism ensure a dependable electrical connection, minimizing downtime and maintenance expenses.
  • Improved Performance: The environmental protection features safeguard the connector from harsh conditions, maintaining optimal performance throughout its operational life.
  • Reduced Installation Costs: The user-friendly assembly design simplifies the installation process, decreasing labor costs and enhancing overall efficiency.
  • Versatile Application: Suitable for a wide array of applications, offering a flexible solution for diverse connectivity requirements.
  • Long-Term Durability: The premium materials and robust construction ensure long-term durability, delivering a cost-effective solution for demanding applications.

Additional Details:

The Molex 213226-1010 circular connector housing is typically made from materials such as thermoplastic or metal, chosen based on the specific requirements of the application. It is designed to accommodate a specific number and type of contacts, offering a customized solution for different electrical connectivity needs. The housing also incorporates a locking mechanism, such as a bayonet or threaded coupling, to ensure a secure and reliable connection. Its compact design and robust construction make it suitable for use in a variety of industrial, medical, and aerospace environments.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess