EN
  • EN
  • DE

206832-2201

Part No 206832-2201
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 206832-2201 Molex Headers & Wire Housings Micro-Fit Plus Vert HDR ASSY 2X11 Tin Lu datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 22 Position
Pitch 3 mm (0.118 in)
Number of Rows 2 Row
Row Spacing 3 mm (0.118 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Termination Post Length 3.18 mm (0.125 in)
Series 206832
Tradename Micro-Fit+
Application Wire-to-Board, Power
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tray
Brand Molex
Contact Material Tin
Current Rating 12.5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Liquid Crystal Polymer (LCP)
Latching Type Unlatched
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 54
Subcategory Headers & Wire Housings
Voltage Rating 600 VAC/DC
Unit Weight 0.094746 oz
Ultra Librarian 3D Model Ultra Librarian 206832-2201 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings R/A PCB HDR 9P TIN FRICTION LOCK
Lowest to $0.6403
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Molex, LLC
Headers & Wire Housings 6CKT VERT DR HDR
Lowest to $0.7277
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating Rd
Lowest to $0.1747
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating BL
Lowest to $0.3188
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to $0.4473
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 4 Crcts Tin Plating BL
Lowest to $0.2359
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9269 $55.4152
18+ $5.6836 $102.3048
28+ $5.5060 $154.1680
38+ $5.3284 $202.4792
49+ $5.1508 $252.3892
65+ $4.6180 $300.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess